EN
  • EN
  • DE

DELL 657WT - Intel Platinum 8260 2.40GHz 24C 35.75M 165W

Part No DELL 657WT - Intel Platinum 8260 2.40GHz 24C 35.75M 165W
Manufacturer Dell
Catalog CPU
Description Intel Platinum 8260 2.40GHz 24C 35.75M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389944-DELL 657WT - Intel Platinum 8260 2.40GHz 24C 35.75M 165W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 657WT - Intel Platinum 8260 2.40GHz 24C 35.75M 165W CAD Model

Description

The DELL 657WT embodies the cutting-edge technology of the Intel Xeon Platinum 8260 processor, designed for the most demanding data center and enterprise applications. With a base clock speed of 2.40GHz and the capability to boost performance under heavy loads, this processor sports 24 cores and 48 threads, making it exceptionally well-suited for parallel processing tasks, big data analytics, and high-end virtualization environments. The inclusion of a vast 35.75MB cache decreases the time processors need to wait for data from memory, significantly enhancing overall system performance. Its 165W Thermal Design Power (TDP) is a testament to its ability to deliver top-tier performance while keeping heat generation under control. Designed to support the newest advancements in memory, storage, and I/O technologies, the Platinum 8260 integrates seamlessly into existing infrastructure while paving the way for future upgrades. Features such as Intel Deep Learning Boost and Intel Resource Director Technology offer enhanced capabilities for artificial intelligence applications and better resource management, ensuring efficient operation in multi-tenant environments. Its support for Intel's Speed Select Technology allows for finer control over processor performance, tailored to specific workloads for optimized throughput and power usage. The DELL 657WT, with its robust set of features and capabilities, represents a premier solution for organizations looking to bolster their computing infrastructure.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess