EN
  • EN
  • DE

DELL 540-BBUR - BC57412 10GB 2PORT SFP+2PORT 1GB 5720RNDC 540-BBUR

Part No DELL 540-BBUR - BC57412 10GB 2PORT SFP+2PORT 1GB 5720RNDC 540-BBUR
Manufacturer Dell
Catalog Network Cards
Description DELL XH0CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394514-DELL 540-BBUR - BC57412 10GB 2PORT SFP+2PORT 1GB 5720RNDC 540-BBUR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BBUR - BC57412 10GB 2PORT SFP+2PORT 1GB 5720RNDC 540-BBUR CAD Model

Description

The DELL 540-BBUR is a high-performance network daughter card that combines the power of a 10Gb SFP+ connectivity with the versatility of dual 1Gb ports, all integrated on a single Broadcom BC57412 chipset. Designed specifically for Dell servers, this rNDC (redundant network daughter card) ensures a flexible and scalable networking solution that can meet the diverse needs of today's data centers. With its 10Gb SFP+ ports, the 540-BBUR is capable of handling high-bandwidth network traffic, making it ideal for applications demanding high throughput and low latency such as cloud computing, storage networking, and virtualization. The inclusion of 1Gb ports offers additional connectivity for less intensive tasks, providing a balance between performance and energy efficiency. This versatility makes the 540-BBUR an excellent choice for businesses looking to future-proof their network infrastructure while maintaining compatibility with existing network equipment. The Broadcom BC57412 chipset ensures robust performance, reliability, and advanced networking features such as VLAN tagging, Quality of Service (QoS), and virtualization support with VMware NSX and Microsoft Hyper-V. Additionally, the 540-BBUR supports Dell's unique Select Network Adapter technology, allowing for easy upgradeability and serviceability without having to power down the server, enhancing the overall system uptime. With its compact form factor and integrated approach, this Dell network daughter card provides an efficient and powerful solution for expanding the connectivity and performance of Dell servers in any enterprise environment.

You May Also Be Interested in

HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess