EN
  • EN
  • DE

DELL 52P2C - Memory Filler DELL

Part No DELL 52P2C - Memory Filler DELL
Manufacturer Dell
Catalog IT infrastructure Accessories
Description Memory Filler DELL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388466-DELL 52P2C - Memory Filler DELL
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 52P2C - Memory Filler DELL CAD Model

Description

The DELL 52P2C memory filler is a specifically designed placeholder for empty memory slots in DELL servers. This accessory serves an important function in maintaining the integrity and optimized cooling within the server's internal environment. In densely packed server infrastructures, effective thermal management is crucial for operational efficiency and hardware longevity. Empty memory slots can disrupt the airflow inside the server, potentially leading to overheating and compromised performance of the installed memory modules and other critical components. By filling these slots with the 52P2C memory filler, server administrators can ensure a more directed and effective airflow, contributing to stable operating temperatures and enhanced system reliability. Crafted to fit perfectly in DELL server memory slots, this filler is constructed from materials that are compatible with the server's internal environment, ensuring that it does not introduce any static or other interference. Its use is crucial for maintaining the physical integrity of the server slots, preventing dust accumulation, and ensuring that the thermal management system performs as designed. The DELL 52P2C memory filler is an essential component for any IT administrator or data center manager looking to optimize their server performance and lifespan.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess