EN
  • EN
  • DE

DELL 4HY5G - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080

Part No DELL 4HY5G - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080
Manufacturer Dell
Catalog Power Supply Units
Description PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395604-DELL 4HY5G - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4HY5G - PSU 2800W PS6610 SC180 SC280 MD1280 SCv2080 CAD Model

Description

The DELL 4HY5G Power Supply Unit (PSU) is a powerhouse, delivering an impressive 2800-watt output, making it an ideal choice for powering DELL’s high-capacity storage arrays and critical data centers, including models PS6610, SC180, SC280, MD1280, and SCv2080. This PSU is designed to meet the substantial power requirements of these devices, ensuring they can handle the most demanding data storage and processing tasks. Its high wattage capacity is particularly suited for environments where reliability and continuous operation are paramount, such as large-scale database management, virtualization, and high-performance computing applications. The DELL 4HY5G features energy-efficient operations, minimizing power waste and significantly reducing operation costs, while also contributing to sustainability goals by lessening the environmental impact. It is equipped with multiple protections to guard against power-related issues, enhancing system stability and ensuring the longevity of connected devices. Its design and form factor are tailored for a perfect fit into the specified models, simplifying installation and maintenance processes. For organizations that depend on DELL’s storage and data center solutions for their critical operations, the DELL 4HY5G PSU is an essential component that provides a reliable, efficient, and high-capacity power supply, supporting the seamless continuity of business operations and data integrity.

You May Also Be Interested in

NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess