EN
  • EN
  • DE

DELL 450-AGRC - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740

Part No DELL 450-AGRC - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740
Manufacturer Dell
Catalog Power Supply Units
Description PSU 750W R530 R630 R730 R930 T430 T630 R540 R740
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395096-DELL 450-AGRC - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AGRC - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740 CAD Model

Description

The DELL 450-AGRC Power Supply Unit, with its 750W output, serves a wide range of Dell's PowerEdge servers including the R530, R630, R730, R930, T430, T630, R540, and R740 models. This versatile PSU is engineered to meet the demands of businesses that require robust and continuous power supply to their critical IT infrastructure. The 750W capacity ensures that there's ample power to support the servers' processing needs, even under heavy workloads or during peak business hours. Designed for efficiency and reliability, the DELL 450-AGRC incorporates advanced features such as hot-swap support, allowing for power component replacement without needing to power down the server, thus ensuring uninterrupted operations. Additionally, it includes protection mechanisms against power anomalies like overcurrent, overvoltage, and overheating, safeguarding both the PSU and the connected hardware. Its compliance with energy-efficient standards further enhances its appeal to organizations mindful of their energy consumption and environmental impact. The unit's compatibility with a broad range of server models makes it a flexible and practical choice for IT departments looking to streamline their power solutions across various server platforms.

You May Also Be Interested in

NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess