EN
  • EN
  • DE

DELL 450-ADRZ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0

Part No DELL 450-ADRZ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0
Manufacturer Dell
Catalog Power Supply Units
Description PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395179-DELL 450-ADRZ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-ADRZ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0 CAD Model

Description

The DELL 450-ADRZ PSU (Power Supply Unit) with a 600W capacity is a critical component designed to ensure reliable power delivery for DELL's MD12X0, MD14X0, MD32X0, MD36X0, and MD38X0 series of storage arrays. This PSU is engineered to meet the demands of high-performance, high-capacity enterprise storage solutions. It features built-in redundancy for increased reliability, ensuring that data remains accessible even in the event of a power supply failure. The 450-ADRZ model is equipped with hot-swap capabilities, allowing maintenance or upgrades without disrupting system operations. With its 600W output, it adequately powers the storage arrays while maintaining energy efficiency. The design is optimized for cooling to maintain optimal operating temperatures, thereby extending the lifespan of both the PSU and the storage array. Compatibility with a range of DELL PowerVault series ensures users can leverage this PSU across different storage solutions within their data centers. As businesses grow, the importance of data integrity and availability becomes paramount. The DELL 450-ADRZ PSU is a testament to DELL's commitment to providing robust, reliable power solutions that support critical storage operations and data management tasks.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess