EN
  • EN
  • DE

DELL 412-10163 - HEATSINK R620 130W

Part No DELL 412-10163 - HEATSINK R620 130W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R620 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393073-DELL 412-10163 - HEATSINK R620 130W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-10163 - HEATSINK R620 130W CAD Model

Description

The DELL 412-10163 heatsink is an essential component designed specifically for cooling the Dell PowerEdge R620 servers equipped with up to 130W CPUs. The R620 is a high-density, 1U rack server optimized for mid-sized businesses and data centers requiring a balance of processing power, storage capacity, and scalability. Given the compact space and high-performance demands, effective heat dissipation is crucial to prevent overheating, which could lead to reduced performance, system instability, or even hardware failure. The 412-10163 heatsink is engineered to meet these challenges, featuring a design that optimizes airflow and maximizes heat transfer away from the CPU. Constructed from high-quality materials known for their thermal conductivity, it boasts a fin structure that effectively increases the surface area, facilitating more efficient cooling. The meticulous design ensures a precise fit within the R620 server, allowing for a seamless installation process and secure mounting to maintain optimal contact with the CPU. By effectively managing the thermal output of up to 130W CPUs, the DELL 412-10163 heatsink helps maintain system stability and reliability, ensuring that the PowerEdge R620 can sustain peak performance without the risk of thermal throttling. For IT professionals and organizations that rely on the PowerEdge R620 for vital operations, this heatsink is an invaluable investment in system longevity and operational efficiency.

You May Also Be Interested in

HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP Heatsink for ML110/ML150/ML350 G9
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess