EN
  • EN
  • DE

DELL 407-BCHI - 25GBe SFP28 85C SR 850nm optical transceiver 407-BCHI

Part No DELL 407-BCHI - 25GBe SFP28 85C SR 850nm optical transceiver 407-BCHI
Manufacturer Dell
Catalog Sfp
Description DELL 407-BCHI. SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, Interface type: SFP28. Brand compatibility: Dell, Compatible products: PowerEdge R6515 PowerEdge R6525 PowerEdge C6525 PowerEdge R7525 PowerEdge R7515
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396646-DELL 407-BCHI - 25GBe SFP28 85C SR 850nm optical transceiver 407-BCHI
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BCHI - 25GBe SFP28 85C SR 850nm optical transceiver 407-BCHI CAD Model

Description

The DELL 407-BCHI is an advanced 25GbE SFP28 optical transceiver, designed to deliver superior speed and reliability for high-density networking applications. Operating with an 85C short reach (SR) at a wavelength of 850nm, it is optimized for short-range data transmission, offering a powerful solution for connecting servers, storage systems, and switches within data centers. This transceiver's ability to support 25 Gigabit Ethernet connections ensures enhanced bandwidth and throughput, meeting the demands of next-generation network environments. Its SFP28 form factor allows for easy installation and compatibility with a wide range of networking equipment, making it a versatile choice for upgrading existing infrastructure or deploying new networks. The DELL 407-BCHI optical transceiver is essential for businesses and data centers looking to increase network performance, efficiency, and scalability.

You May Also Be Interested in

HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess