EN
  • EN
  • DE

DELL 407-BBEE - 10GbE LR SFP+ 1310nm 10km 407-BBEE

Part No DELL 407-BBEE - 10GbE LR SFP+ 1310nm 10km 407-BBEE
Manufacturer Dell
Catalog Sfp
Description 10GbE LR SFP+ 1310nm 10km 407-BBEE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396721-DELL 407-BBEE - 10GbE LR SFP+ 1310nm 10km 407-BBEE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBEE - 10GbE LR SFP+ 1310nm 10km 407-BBEE CAD Model

Description

The DELL 407-BBEE 10GbE LR SFP+ transceiver is a high-performance, long-range networking module designed to meet the connectivity needs of modern data centers and enterprise networks. Operating at a wavelength of 1310nm, this module can transmit data at speeds up to 10 Gbps over a distance of up to 10 kilometers using single-mode fiber (SMF). This makes it an excellent option for organizations requiring high-speed connectivity over longer distances, such as between buildings or across campuses. The SFP+ form factor of the DELL 407-BBEE allows for easy integration into existing network hardware, providing a straightforward upgrade path to 10 Gigabit Ethernet without the need to replace entire systems. Its low power consumption and superior performance characteristics ensure efficient operation and compatibility with a broad range of Dell networking equipment. The module's support for digital optical monitoring (DOM) enables real-time monitoring of performance parameters, such as temperature, optical power output, and received signal strength, facilitating easier maintenance and troubleshooting. Ideal for applications requiring high bandwidth and reliability, the DELL 407-BBEE is a versatile solution for expanding network capacity and capabilities.

You May Also Be Interested in

HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess