EN
  • EN
  • DE

DELL 400-BLLF - 4TB 7.2K 3.5 SATA 6G 19W0R

Part No DELL 400-BLLF - 4TB 7.2K 3.5 SATA 6G 19W0R
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-BLLF. HDD size: 3.5", HDD capacity: 4000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with the 4TB Hard Drive from Dell.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392046-DELL 400-BLLF - 4TB 7.2K 3.5 SATA 6G 19W0R
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-BLLF - 4TB 7.2K 3.5 SATA 6G 19W0R CAD Model

Description

The DELL 400-BLLF hard drive provides ample storage with a 4TB capacity, making it an excellent choice for businesses and individuals needing extensive data storage. Housed in a 3.5-inch form factor and leveraging a SATA 6Gb/s interface, this drive offers enhanced speed and reliability for a wide array of computing environments, from desktops to data centers. With a 7,200 RPM spindle speed, it balances high-capacity storage with performance, ensuring efficient operation and quick access to stored information. The 19W0R model is engineered to meet the challenges of 24/7 operation, featuring robust construction and advanced technologies designed to enhance durability and data integrity. This includes shock resistance to protect against physical impacts and advanced error correction algorithms to prevent data loss. Its compatibility with a broad range of Dell systems allows for easy integration into existing infrastructures, simplifying deployment and management for IT professionals. The DELL 400-BLLF hard drive is a versatile and dependable storage solution that meets the needs of demanding IT environments and data-intensive applications.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess