EN
  • EN
  • DE

DELL 400-BFCW - 8TB 7.2K 3.5 SATA 6G 400-BFCW

Part No DELL 400-BFCW - 8TB 7.2K 3.5 SATA 6G 400-BFCW
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-BFCW. HDD size: 3.5", HDD capacity: 8000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with the 8TB Hard Drive from Dell. Offering a rotational speed of 7200 RPM, this drive provides fast disk access.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392639-DELL 400-BFCW - 8TB 7.2K 3.5 SATA 6G 400-BFCW
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-BFCW - 8TB 7.2K 3.5 SATA 6G 400-BFCW CAD Model

Description

The DELL 400-BFCW hard disk drive embodies the perfect storage solution for enterprises needing vast storage space without compromising on performance. With an 8 Terabyte capacity, it stands as one of the largest-capacity drives available in Dell's lineup, tailored for storage-hungry applications, extensive data archives, and large multimedia files. The 3.5-inch form factor ensures its compatibility with a wide range of systems, from desktop PCs to large data center racks, offering versatile deployment options. Operating at 7,200 RPM, the drive balances high-capacity storage with respectable access and transfer speeds, suitable for both everyday computing needs and demanding enterprise applications. Employing a SATA 6Gb/s interface, the 400-BFCW facilitates fast data transfer rates, ensuring efficient operations and timely access to stored information. Its integration into Dell's ecosystem allows for seamless compatibility with Dell servers and storage solutions, simplifying installation and management for IT professionals. Moreover, its robust design and stringent testing guarantee that the drive meets Dell's high standards for reliability and durability, making it an excellent investment for organizations aiming to expand their data storage capabilities with a dependable, high-capacity drive.

You May Also Be Interested in

IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess