EN
  • EN
  • DE

DELL 400-AVKT - 1.8TB 10K 2.5 SAS 12G COMPELLENT 400-AVKT

Part No DELL 400-AVKT - 1.8TB 10K 2.5 SAS 12G COMPELLENT 400-AVKT
Manufacturer Dell
Catalog Hard Drives
Description 1.8TB 10K 2.5 SAS 12G COMPELLENT 400-AVKT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392654-DELL 400-AVKT - 1.8TB 10K 2.5 SAS 12G COMPELLENT 400-AVKT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AVKT - 1.8TB 10K 2.5 SAS 12G COMPELLENT 400-AVKT CAD Model

Description

The DELL 400-AVKT is a high-capacity, high-performance hard drive designed specifically for use in Dell Compellent storage systems. With a generous 1.8TB of storage space, it offers ample room for large datasets, making it an ideal choice for businesses dealing with extensive data analysis, multimedia content, or large databases. The drive operates at a spindle speed of 10,000 RPM, providing swift access to stored data and enhancing overall system performance. This 2.5-inch hard drive uses the Serial Attached SCSI (SAS) 12Gb/s interface, offering excellent data transfer speeds and reliability, crucial for mission-critical applications. The drive is engineered with Dell's Compellent technology, optimizing data tiering and system efficiency, thereby reducing storage costs while improving performance. This makes the DELL 400-AVKT a smart investment for enterprises looking to maximize their storage infrastructure's effectiveness. Designed for robustness and durability, it can handle the rigors of 24/7 operation in demanding data center environments. This hard drive is an excellent selection for expanding storage capabilities with high-speed, high-capacity options tailored for complex, data-intensive workloads.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess