EN
  • EN
  • DE

DELL 342-2104 - 1TB 7.2K 2.5 SAS 6G 342-2104

Part No DELL 342-2104 - 1TB 7.2K 2.5 SAS 6G 342-2104
Manufacturer Dell
Catalog Hard Drives
Description DELL 1TB SAS HDD. HDD size: 3.5", HDD capacity: 1000 GB, HDD speed: 7200 RPM1TB 7200 rpm Serial Attached SCSI (SAS) 6.0Gb/s 3.5 for DELL systems.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392067-DELL 342-2104 - 1TB 7.2K 2.5 SAS 6G 342-2104
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 342-2104 - 1TB 7.2K 2.5 SAS 6G 342-2104 CAD Model

Description

The DELL 342-2104 is a dependable server hard drive designed for businesses seeking a balance between capacity and performance in a compact, 2.5-inch form factor. This 1TB SAS drive operates at 7,200 RPM, providing a good mix of speed and storage space for various applications, from file sharing and business critical applications to backups and archiving solutions. The drive utilizes a 6Gb/s SAS interface, ensuring reliable and fast data transfers between the drive and the server or storage system. The 342-2104 is engineered with features aimed at maintaining data integrity and drive performance over its lifecycle, including a robust error correction code (ECC) and RAID compatibility for enhanced data protection and redundancy. Its spindle speed of 7,200 RPM is optimized for the workloads typically encountered in SMBs and enterprise environments, allowing for quick access to stored information without significantly compromising on storage capacity. The drive's design focuses on operational efficiency, offering low power consumption and a smaller footprint, which translates into reduced operational costs and the ability to fit more drives into a server or storage array. The DELL 342-2104 - 1TB 7.2K 2.5 SAS 6G 342-2104 hard drive is well-suited for organizations that need a reliable storage solution that balances performance, capacity, and cost for handling everyday business data needs.

You May Also Be Interested in

IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess