EN
  • EN
  • DE

DELL 342-1560 - H800 6GB/s SAS 512MB

Part No DELL 342-1560 - H800 6GB/s SAS 512MB
Manufacturer Dell
Catalog Controllers
Description DELL 342-1560
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389016-DELL 342-1560 - H800 6GB/s SAS 512MB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 342-1560 - H800 6GB/s SAS 512MB CAD Model

Description

The DELL 342-1560, branded as the H800 6Gb/s SAS 512MB, is a robust RAID controller engineered to address the demanding storage requirements of enterprise-level servers and data centers. This high-performance controller supports 6Gb/s SAS (Serial Attached SCSI) interfaces, ensuring rapid data transfers and improved efficiency for a range of storage operations. Equipped with 512MB of integrated cache memory, it enhances the speed and responsiveness of data access, significantly benefiting applications that rely on swift data retrieval. The H800 supports various RAID levels, including RAID 0, 1, 5, 6, 10, 50, and 60, offering flexible options for data redundancy, performance improvement, and storage optimization. This adaptability makes it suitable for a wide spectrum of applications, from file servers to databases and beyond. It is compatible with both SAS and SATA drives, allowing organizations to leverage their existing storage infrastructure while also providing the scalability to incorporate newer, high-capacity drives as needs evolve. The DELL 342-1560 features a user-friendly management interface, simplifying the setup, configuration, and ongoing maintenance of storage arrays. Its reliability and performance make it an integral component in ensuring the continuous availability and integrity of critical data, thereby underpinning the operation of businesses across various industries.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 11 PS6100
Need more? Email Us
Dell
Storage controller BOSS PCI-E 2xM.2 LP 61F54
Need more? Email Us
CISCO
Cisco AIR-WLC4402-25-K9
Need more? Email Us
CISCO
Cisco VCS Control And Express way
Need more? Email Us
CISCO
Cisco 2106 WLAN Controller
Need more? Email Us
CISCO
Cisco 12G Modular SAS HBA for up to 26 drives
Need more? Email Us
CISCO
Cisco MegaRAID 9271CV with 8 internal SAS/SATA
Need more? Email Us
Dell
CONTROLLER 10GB iSCSI TYPE B ME5024
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess