EN
  • EN
  • DE

DELL 338-BJER - Intel E5-2623v4 2.60GHz 4C 10M 85W

Part No DELL 338-BJER - Intel E5-2623v4 2.60GHz 4C 10M 85W
Manufacturer Dell
Catalog CPU
Description DELL Intel Xeon E5-2623 V4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390174-DELL 338-BJER - Intel E5-2623v4 2.60GHz 4C 10M 85W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BJER - Intel E5-2623v4 2.60GHz 4C 10M 85W CAD Model

Description

The DELL 338-BJER is equipped with the Intel E5-2623v4 processor, optimized for flexibility and efficiency in various server applications. This processor, with 4 cores and a 2.60GHz base frequency, is tailored for multitasking and handles moderate workloads efficiently, making it suitable for small to medium-sized business applications, web hosting, and light virtualization tasks. Despite its modest 10M cache, it maintains rapid data access and processing capabilities. The processor's 85W power consumption highlights its focus on energy efficiency, ideal for organizations aiming to optimize operational costs without compromising on performance. Compatible with Dell server solutions, the E5-2623v4 provides a solid foundation for businesses seeking reliable, efficient server performance for everyday computing tasks.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess