EN
  • EN
  • DE

DELL 338-BGTR - Intel E5-2623v3 3.00GHz 4C 10M 105W

Part No DELL 338-BGTR - Intel E5-2623v3 3.00GHz 4C 10M 105W
Manufacturer Dell
Catalog CPU
Description Intel E5-2623v3 3.00GHz 4C 10M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390218-DELL 338-BGTR - Intel E5-2623v3 3.00GHz 4C 10M 105W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BGTR - Intel E5-2623v3 3.00GHz 4C 10M 105W CAD Model

Description

The DELL 338-BGTR, featuring the Intel Xeon E5-2623 v3, is an impressive quad-core processor tailored for enterprise-level servers and workstations, emphasizing a fine blend of performance and power efficiency. Introduced as part of Intel's Haswell-EP lineup, this CPU operates at 3.00 GHz, aimed at workloads that require high frequencies for optimal performance. Despite having 4 cores, the addition of Hyper-Threading Technology enables it to execute up to 8 threads simultaneously, enhancing its capability to manage multi-threaded applications and perform efficiently under multitask workloads. With a 10M cache, the E5-2623 v3 is adept at processing frequent data requests with reduced latency, which is crucial for fast-paced business environments and complex computational tasks. Its 105W Thermal Design Power (TDP) is indicative of its balanced approach to delivering computing power while maintaining manageable energy consumption. This processor supports DDR4 memory, reflecting its readiness for handling high-bandwidth requirements and ensuring smoother operations for memory-intensive applications. It incorporates Intel's advanced technologies like vPro, VT-x, and VT-d, offering secure and efficient virtualized computing environments. The Intel E5-2623 v3 is engineered for users demanding reliable performance for their networking, storage, and application servers, offering a solid foundation for building or upgrading enterprise computing systems.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess