EN
  • EN
  • DE

DELL 330-2410 - SFP+ SR 850MM SR

Part No DELL 330-2410 - SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description SFP+ SR 850MM SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396696-DELL 330-2410 - SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 330-2410 - SFP+ SR 850MM SR CAD Model

Description

The DELL 330-2410 - SFP+ SR 850MM SR is a high-performance, short-range transceiver designed for networking applications that require high-speed data transfers. This transceiver module is equipped with an SFP+ interface, making it compatible with a wide range of Dell networking devices. It supports a data transfer rate of 10 Gigabits per second, providing the bandwidth needed for data-intensive applications and network communications. The 850MM indicates that this transceiver uses multimode fiber optic cables with an 850-nanometer wavelength for data transmission. This makes it suitable for short-range connections within data centers or within a single campus. The SR designation stands for Short Range, further emphasizing its use in environments where high-speed connections are needed over relatively short distances. This transceiver incorporates advanced optical technologies to ensure optimal performance and reliability. It also features a hot-pluggable design, allowing for easy installation and replacement without disrupting network operations. The DELL 330-2410 transceiver is built to strict quality standards, offering durability and high performance in demanding network environments. Its compatibility with Dell equipment ensures seamless integration and operation, making it a valuable addition to any enterprise or data center network looking to enhance its connectivity solutions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess