EN
  • EN
  • DE

DELL 2PFJR - CABLE 6G SAS Mini HD 0.5m CusK

Part No DELL 2PFJR - CABLE 6G SAS Mini HD 0.5m CusK
Manufacturer Dell
Catalog Cables
Description CABLE 6G SAS Mini HD 0.5m CusK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388858-DELL 2PFJR - CABLE 6G SAS Mini HD 0.5m CusK
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 2PFJR - CABLE 6G SAS Mini HD 0.5m CusK CAD Model

Description

The DELL 2PFJR is a high-quality, 0.5-meter cable designed for connecting storage devices within a server environment. This Cable 6G SAS Mini HD features a mini-SAS connector, suitable for connecting to SAS hard drives, solid-state drives, or SAS expander devices. The 6Gbps data transfer rate ensures high-speed data transmission, making it an excellent choice for enterprise-level storage solutions. The cable's short length minimizes clutter and ensures a neat and efficient setup within your server cabinet. Designed with precision and durability in mind, the DELL 2PFJR is engineered to provide reliable connectivity, making it an essential component in your server or storage configuration. The custom key (CusK) attribute ensures that it is compatible with specific Dell server models, ensuring a seamless fit and function within Dell's ecosystem. Ideal for IT professionals seeking to upgrade or maintain their server configurations, this SAS cable represents the blend of performance and practicality.

You May Also Be Interested in

NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess