Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 100 µH @ 1 kHz
Current Rating (Max) 2.8A
DC Resistance (DCR) (Max) 25mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Size / Dimension 0.839" L x 0.740" W (21.30mm x 18.80mm)
Height (Max) 0.669" (17.00mm)
Case / Package Vertical, 4 PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530460-CM9900-104
Ultra Librarian 3D Model Ultra Librarian CM9900-104 CAD Model

You May Also Be Interested in

TE Connectivity
CMC 940UH 25A 3LN TH
Need more? Email Us
ECAD model for RB8532-25-0M9
Murata Electronics North America
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R
Lowest to $0.5059
ECAD model for DLW43SH101XK2K
TE Connectivity
CMC 750UH 50A 2LN TH
Need more? Email Us
ECAD model for RB8522-50-0M8
Bourns Inc.
CMC 20MH 2.9A 2LN TH
Need more? Email Us
ECAD model for 8110-RC
Nexperia USA Inc.
COMMON MODE CHOKE 6LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Need more? Email Us
ECAD model for PCMF3USB30Z
Murata Electronics North America
COMMON MODE CHOKE 1.5A 2LN TH / Common Mode Chokes Dual 220uH 1kHz 1.5A 0.14Ohm DCR Thru-Hole Box
Need more? Email Us
ECAD model for PLH10AN2211R5P2B
TE Connectivity
COMMON MODE CHOKE / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for MGDU5-00014-P
Laird-Signal Integrity Products
CMC 20A 4LN 170 OHM TH
Need more? Email Us
ECAD model for CM5740Z171B-10
Schurter Inc.
CMC 12A 2LN TH
Need more? Email Us
ECAD model for DLFL-0147-12D5

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention