Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 500 µH @ 10 kHz
Current Rating (Max) 3.3A
DC Resistance (DCR) (Max) 24mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.530" W (13.46mm x 13.46mm)
Height (Max) 0.300" (7.62mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530458-CM6460-504
Ultra Librarian 3D Model Ultra Librarian CM6460-504 CAD Model

You May Also Be Interested in

Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
TE Connectivity
COMMON MODE CHOKE / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for MGDU5-00014-P
Pulse
COMMON MODE CHOKE 3.6A 2LN SMD / Common Mode Chokes Dual 600uH 3.6A 0.05Ohm DCR SMD Automotive Tube
Lowest to $1.6059
ECAD model for PE-53910NL
Kemet
CMC 174UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24W-2R4A0174V
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Schurter Inc.
CMC 12A 2LN TH
Need more? Email Us
ECAD model for DLFL-0147-12D5
TE Connectivity
CMC 330UH 50A 3LN TH
Need more? Email Us
ECAD model for RB8532-50-0M3
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
Schaffner EMC Inc.
CMC 15MH 1A 2LN TH / 15 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1A DCR 370mOhm (Typ)
Need more? Email Us
ECAD model for RN214-1-02-15M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention