The MC3487N is a high-speed, quadruple differential line driver designed and manufactured by Texas Instruments, a renowned global semiconductor company.
- Standards: ANSI Standards TIA/EIA-422-B and ITU Recommendation V.11
- Operating Temperature Range: -40°C to 85°C
- Features: Four differential line drivers
- Signals Conversion: Converts TTL-level signals into balanced differential signals
- Power Supply: Single 5V power supply
- Key Feature: High output impedance in the power-off condition
- Feature: Short-circuit protection
- Data Rate: Up to 10 Mbps
- Feature: Slew rate control
- Package: 16-pin DIP (Dual In-line Package)