Products specifications Report Issue?

Material - Core Ferrite
Inductance 1.5 µH
Tolerance ±5%
Current Rating (Amps) 548 mA
Shielding Unshielded
DC Resistance (DCR) 500mOhm Max
Q @ Freq 30 @ 7.9MHz
Frequency - Self Resonant 92MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 7.9 MHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.105" L x 0.095" W (2.66mm x 2.41mm)
Height - Seated (Max) 0.095\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530802-1008R-152J
Ultra Librarian 3D Model Ultra Librarian 1008R-152J CAD Model

You May Also Be Interested in

Eaton Bussmann
FIXED IND 463NH 35A 0.42MOHM SMD
Need more? Email Us
ECAD model for FP1109-R47-R
Bourns Inc.
FIXED IND 1MH 1.9A 244 MOHM SMD
Need more? Email Us
ECAD model for PM2110-102K-RC
TDK Corporation
FIXED IND 6.8UH 1.15A 116MOHM SM
Need more? Email Us
ECAD model for VLCF4024T-6R8N1R1-2
Sumida America Components Inc.
FIXED IND 68UH 1.9A 138 MOHM TH
Need more? Email Us
ECAD model for RCH8011NP-680L
Bourns Inc.
FIXED IND 39MH 30MA 80 OHM TH
Need more? Email Us
ECAD model for RL622-393K-RC
Bourns Inc.
FIXED IND 400UH 2.25A 330MOHM TH
Need more? Email Us
ECAD model for 5708-RC
Bourns Inc.
FIXED IND 560UH 800MA 696MOHM TH
Need more? Email Us
ECAD model for 1110-561K-RC
Bourns Inc.
FIXED IND 4.7MH 130MA 7.89OHM TH
Need more? Email Us
ECAD model for RL895-472K-RC
EPCOS (TDK)
FIXED IND 150UH 410MA 1.5OHM SMD
Need more? Email Us
ECAD model for B82442T1154K050

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention