EN
  • EN
  • DE

1507-C

Part No 1507-C
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SMOOTH 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Smooth
Shaft Size 0.250" (6.35mm)
Diameter 1.890" (48.01mm)
Height 1.000" (25.40mm)
Indicator Line on Top and Side
Material Plastic
Color Black
Features Soft Touch, Spring Clip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548391-1507-C
Ultra Librarian 3D Model Ultra Librarian 1507-C CAD Model

Description

N

You May Also Be Interested in

Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
TE Connectivity
KNOB KNURLED W/SKRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Kilo International
KNOB CLR GLOSS.925"DIA 6MM SHAFT
Lowest to $0.0554
Grayhill Inc.
KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.253\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess