EN
  • EN
  • DE

1230-K

Part No 1230-K
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERRATED 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 0.790" (20.07mm)
Height 0.700" (17.78mm)
Indicator Line on Side
Material Plastic
Color Black
Features Flatted to 5/32\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548373-1230-K
Ultra Librarian 3D Model Ultra Librarian 1230-K CAD Model

Description

N

You May Also Be Interested in

Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578
Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Elesa USA Corporation
IZN.380+FGS, CONTROL KNURLED KNO
Lowest to $6.7233
Ohmite
KNOB SMOOTH 0.250" ALUMINUM
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Need more? Email Us
Ohmite
KNOB SMOOTH W/SKIRT 0.250\
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess