EN
  • EN
  • DE

1221-H

Part No 1221-H
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERRATED 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 0.450" (11.43mm)
Height 0.550" (13.97mm)
Indicator Line on Side
Material Plastic
Color Black
Features Soft Touch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548359-1221-H
Ultra Librarian 3D Model Ultra Librarian 1221-H CAD Model

Description

N

You May Also Be Interested in

Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH #8-32 PLASTIC
Lowest to $0.8732
Ohmite
KNOB FLUTED 0.250\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
J.W. Winco
KNURLED FIVE-LOBED KNOB, PLASTIC
Lowest to $0.2021
Ohmite
KNOB SMOOTH 0.250\
Need more? Email Us
Ohmite
KNOB SMOOTH 0.250" ALUMINUM
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess