The DS2434 High-Endurance 1-Wire EEPROM with SHA-1 Engine integrates 4Kb of EEPROM, a SHA-1 engine, a 64-bit unique ROM ID and real-time clock with calendar into a single chip. The SHA-1 engine allows the host to verify the EEPROM memory contents without needing to read the entire memory.
Applications:
- Secure Storage
- Sensor Calibration
- Electronic Cash Handles
- Access control
- Medical devices
- Industrial equipment
Features:
- 4Kb EEPROM memory (128 pages of 32 bytes each)
- SHA-1 Engine for Memory Authentication
- Programmable I/O Pins
- Unique 64-Bit ROM ID
- Real-Time Clock (RTC) with Calendar
- 1-Wire Interface for Communication
- Operating temperature range of -40°C to +85°C
Benefits:
- Provides secure memory storage with data integrity verification using SHA-1 authentication.
- Facilitates accurate time-stamping and scheduling with integrated RTC.
- Simplifies system design with a single-wire interface.
- Enhances security and prevents unauthorized access to stored data.
The DS2434 is a versatile chip combining multiple functionalities for secure data logging, authentication, and time-keeping applications. Its robust SHA-1 engine guarantees memory content verification which is critical in many industrial and commercial applications. The device is designed to operate in harsh environments with a wide operating temperature range.