The DS21354 is a single-chip T1 line interface unit (LIU) manufactured by Dallas Semiconductor. It's designed to provide a complete interface between a T1 line and a digital backplane. Given its 'END-OF-LIFE' category, it is likely a mature product used in legacy telecommunications equipment.
Applications
- T1 Line Interface Cards
- Digital Cross-Connect Systems
- Channel Banks
- PBX Systems
- Routers and other Networking Equipment with T1 connectivity
Features
- Complete T1 Line Interface: Handles all the necessary functions for interfacing with a T1 line.
- Jitter Attenuation: Includes jitter attenuation capabilities to improve signal quality.
- Pulse Shaping: Provides pulse shaping to meet T1 line specifications.
- Clock Recovery: Recovers the clock signal from the incoming T1 signal.
- Diagnostic Capabilities: Offers diagnostic features for troubleshooting and monitoring the T1 line.
- Single-Chip Solution: Integrates multiple functions into a single chip, reducing board space and cost.
Benefits
- Simplified T1 Interface Design: Reduces the complexity of designing a T1 interface.
- Improved Signal Quality: Jitter attenuation and pulse shaping contribute to higher signal quality.
- Reduced Board Space: The single-chip design saves valuable board space.
- Lower System Cost: Integration helps lower the overall system cost.
- Enhanced Reliability: Mature technology ensures reliable performance.
Additional Details
The DS21354 typically operates from a 5V power supply. It supports various T1 framing formats, including D4 and ESF. It also offers features such as line build-out and clock slip detection. Due to its end-of-life status, finding datasheets and detailed specifications may require searching through archived documentation. This part was critical for enabling T1 communication links in a wide range of telecom applications.