EN
  • EN
  • DE

DS1847

Part No DS1847
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description Dual Temperature-Controlled NV Variable Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1169003-DS1847
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1847 CAD Model

Description

The DS1847 is an End-of-Life (EOL) addressable master/slave I²C digital potentiometer designed by Dallas Semiconductor. This device integrates a digital potentiometer, a temperature sensor, and EEPROM memory into a single chip, offering a versatile solution for various applications requiring precise resistance control and temperature monitoring. The DS1847 is typically used in applications where remote control or automatic adjustment of resistance is needed, along with temperature sensing capabilities.

Applications

  • Automatic temperature compensation circuits
  • Remote resistance adjustment
  • Volume control in audio equipment
  • LCD bias control
  • Power supply calibration

Features

  • Digital Potentiometer: Provides adjustable resistance with digital control, allowing for precise settings.
  • I²C Interface: Offers a two-wire serial interface for easy communication with microcontrollers and other digital devices.
  • Temperature Sensor: Integrated temperature sensor monitors the device's temperature and can be used for temperature compensation.
  • EEPROM Memory: On-chip EEPROM allows for storing potentiometer settings and temperature calibration data.
  • Addressable: Supports multiple devices on the same I²C bus with individual addressing.
  • Wide Operating Voltage: Operates over a wide voltage range, making it suitable for various power supply configurations.

Benefits

  • Precise Resistance Control: Digital control ensures accurate and repeatable resistance settings.
  • Remote Adjustment: I²C interface enables remote control and automation of resistance adjustment.
  • Temperature Compensation: Integrated temperature sensor allows for automatic compensation of temperature-related variations.
  • Non-Volatile Memory: EEPROM ensures that settings are retained even when power is removed.
  • Reduced Component Count: Integration of potentiometer, temperature sensor, and EEPROM reduces the number of components required in a system.
  • Simplified Design: The I²C interface simplifies communication and control, making it easier to integrate into existing systems.

Additional Details

The DS1847 communicates via the I²C protocol, allowing for simple and efficient communication with microcontrollers. The integrated EEPROM can store multiple settings, which can be recalled as needed. The temperature sensor provides an accurate measurement of the device's internal temperature. While this part is listed as EOL, it can still be valuable for legacy systems or for designs where a compact, integrated solution is required.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess