EN
  • EN
  • DE

DS1643-150

Part No DS1643-150
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description Nonvolatile Timekeeping RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168882-DS1643-150
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1643-150 CAD Model

Description

The DS1643-150 is a 64k x 8 Nonvolatile Static RAM (NVSRAM) manufactured by Dallas Semiconductor (now Maxim Integrated). It combines static RAM with a lithium battery to provide nonvolatile memory, retaining data even when power is removed. The '-150' likely refers to the access time in nanoseconds. Given its End-of-Life status, it's essential to consider alternative solutions for new designs.

Applications:

  • Data Logging: Used in applications requiring continuous data recording and retention during power loss.
  • Industrial Control Systems: Applied in industrial automation equipment where critical data must be preserved.
  • Point-of-Sale (POS) Terminals: Employed in POS systems to maintain transaction records even during power outages.
  • Medical Equipment: Used in medical devices to store patient data reliably.
  • Embedded Systems: Integrated into various embedded systems requiring nonvolatile memory.

Features:

  • Nonvolatile Static RAM (NVSRAM): Combines static RAM with a lithium battery for data retention.
  • 64k x 8 Memory Organization: Provides 64 kilobytes of nonvolatile storage.
  • Battery Backup: Retains data for over 10 years in the absence of external power.
  • Fast Access Time: Offers a 150ns access time for quick data retrieval.
  • Automatic Power-Fail Detect: Detects power failures and automatically switches to battery backup.
  • JEDEC Standard Pinout: Compatible with standard memory sockets for easy integration.

Benefits:

  • Data Retention: Guarantees data preservation during power loss events.
  • Fast Performance: Provides quick access times for efficient data processing.
  • Long-Term Reliability: Integrated battery ensures reliable data retention for extended periods.
  • Easy Integration: Standard pinout simplifies integration into existing systems.
  • Maintenance-Free Operation: Requires no external components or maintenance for data retention.

Additional Details:

The DS1643-150 operates on a 5V power supply. It typically comes in a 28-pin DIP package. The operating temperature range is typically 0°C to +70°C, although industrial temperature versions may be available. Due to its End-of-Life status, consult the manufacturer's documentation for suggested replacement parts or consider modern nonvolatile memory solutions like FRAM or EEPROM.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess