The DS1621-A4 is a digital thermometer and thermostat integrated circuit from Dallas Semiconductor (now part of Analog Devices). This device provides 9-bit temperature measurements and features a user-programmable thermostat with nonvolatile trip points. It communicates with a microcontroller or microprocessor over a simple 2-wire serial interface.
Applications:
- Temperature monitoring in industrial equipment
- Thermostatic control systems
- Environmental monitoring
- HVAC systems
- Computer temperature monitoring
- Data loggers
Features:
- 9-bit temperature measurements in degrees Celsius
- User-programmable thermostat settings
- Nonvolatile trip points (high and low temperature)
- 2-wire serial interface (I2C compatible)
- Wide operating voltage range (2.7V to 5.5V)
- Low power consumption
Benefits:
- Provides accurate temperature readings
- Allows for precise temperature control
- Retains thermostat settings even when power is removed
- Simplifies interface with microcontrollers
- Suitable for battery-powered applications
- Easy to integrate into existing systems
Additional Details:
The DS1621-A4 converts temperature to a 9-bit digital word in 750ms (max). It can be configured for one-shot or continuous temperature conversions. The thermostat function provides a simple way to monitor temperature and trigger an alarm or control a heating/cooling element when the temperature exceeds the programmed limits. The two-wire interface is compatible with the I2C protocol, making it easy to connect to a wide range of microcontrollers and other devices. The nonvolatile EEPROM memory stores the thermostat settings, ensuring that they are retained even when the power is turned off. It's a versatile component for various temperature sensing and control applications.