EN
  • EN
  • DE

DS1481S+T&R

Part No DS1481S+T&R
Manufacturer Dallas Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0009+
Reference case SOP14
Manufacturer Dallas Semiconductor
Manufacturer Homepage www.dalsemi.com
RoHS State Request Verification
Win Source Part Number 718241-DS1481S+T&R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1481S+T&R CAD Model

Description

The DS1481S+T&R is a SCSI terminator manufactured by Dallas Semiconductor (now Maxim Integrated). It is designed to provide proper termination for single-ended SCSI buses, ensuring reliable data transfer by minimizing signal reflections and noise. The "+T&R" suffix indicates that the component is supplied in tape and reel packaging for automated assembly processes. The DS1481S is a crucial component for maintaining signal integrity in SCSI systems.

Applications

  • SCSI Bus Termination: Providing termination for single-ended SCSI (Small Computer System Interface) buses.
  • Hard Drive Arrays: Ensuring reliable data transfer in RAID (Redundant Array of Independent Disks) systems.
  • Tape Drives: Terminating SCSI buses in tape backup systems.
  • Legacy Computer Systems: Maintaining signal integrity in older computer systems utilizing SCSI interfaces.
  • Industrial Control Systems: Supporting SCSI-based data acquisition and control systems.

Features

  • Single-Ended SCSI Termination: Specifically designed for single-ended SCSI buses.
  • Low Voltage Regulation: Provides accurate termination voltage for proper signal impedance matching.
  • Thermal Shutdown Protection: Protects the device from overheating due to excessive power dissipation.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly.
  • Small Outline Package (SOIC): Compact package for space-constrained applications.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and noise for reliable data transfer.
  • Reduced Data Errors: Ensures accurate data transmission by proper bus termination.
  • Increased System Reliability: Enhances the overall reliability of SCSI-based systems.
  • Simplified System Design: Provides a complete termination solution in a single package.
  • Automated Assembly: Tape and reel packaging facilitates efficient manufacturing processes.

Additional Details

The DS1481S+T&R typically operates from a 5V power supply. It includes internal voltage regulation to provide a stable termination voltage. The thermal shutdown feature protects the device from damage due to overheating. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application guidelines. Proper placement and routing of the SCSI bus are essential for optimal performance. This component is often used in servers, workstations, and other systems that require reliable SCSI connectivity. Consider the overall power budget of the SCSI bus and ensure that the terminator's power dissipation is within acceptable limits.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess