EN
  • EN
  • DE

DS1250Y

Part No DS1250Y
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 4096k Nonvolatile SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168770-DS1250Y
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian DS1250Y CAD Model

Description

The DS1250Y is a nonvolatile timekeeping RAM manufactured by Dallas Semiconductor (now part of Maxim Integrated). It integrates static RAM, a real-time clock, and a lithium battery to provide a complete timekeeping solution that retains data and time even when the main power is off.

Applications:

  • Data Logging: Used in systems that require continuous data recording with accurate time stamps.
  • Industrial Control Systems: Implemented in industrial automation equipment to track time and maintain critical data during power interruptions.
  • Point-of-Sale (POS) Terminals: Used in POS systems to maintain transaction records and time-sensitive data.
  • Medical Equipment: Employed in medical devices to ensure accurate timekeeping and data retention for patient records.
  • Embedded Systems: Integrated into various embedded systems to provide nonvolatile memory and real-time clock functionality.

Features:

  • Nonvolatile Timekeeping RAM: Combines static RAM with a real-time clock and battery backup.
  • Real-Time Clock (RTC): Provides accurate timekeeping with year, month, day, hour, minute, and second information.
  • Integrated Lithium Battery: Maintains data and time for over 10 years in the absence of external power.
  • Automatic Power-Fail Detect and Switch Circuitry: Automatically switches to battery power when the main power fails.
  • Standard JEDEC Byte-Wide Pinout: Compatible with standard memory sockets for easy integration.
  • Operating Temperature Range: Typically operates over a wide temperature range for industrial applications.

Benefits:

  • Data Retention: Ensures critical data is preserved during power outages, preventing data loss.
  • Accurate Timekeeping: Provides precise timekeeping for accurate time-stamping and scheduling.
  • Long-Term Reliability: Integrated battery provides long-term data retention and reliable operation.
  • Ease of Integration: Standard pinout allows for easy integration into existing systems.
  • Maintenance-Free Operation: Requires no external components or maintenance for timekeeping and data retention.

Additional Details:

The DS1250Y typically features a 128k x 8 or 32k x 8 static RAM configuration. The RTC provides time information in BCD format. The battery voltage is typically 3V. The device operates over a temperature range of -40°C to +85°C. It is commonly available in a 28-pin DIP package. Given its End-of-Life status, consider newer alternatives for new designs. Consult the manufacturer's datasheet for specific details and replacement options.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess