EN
  • EN
  • DE

DS1077L

Part No DS1077L
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 3V EconOscillator/Divider
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168671-DS1077L
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1077L CAD Model

Description

The DS1077L is an EconOscillator, a low-cost, fixed-frequency oscillator produced by Dallas Semiconductor (now Maxim Integrated). It's designed to generate precise clock signals for various electronic systems, offering a simple and efficient alternative to crystal oscillators in many applications.

Applications

  • Microcontroller Clock Source: Provides a stable clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Used as the timekeeping oscillator in RTC circuits.
  • Communication Devices: Generates clock signals for serial communication interfaces like UARTs and SPI.
  • Digital Logic Circuits: Provides clock signals for logic gates, counters, and other digital circuits.
  • Consumer Electronics: Used in a variety of consumer products requiring precise timing, such as set-top boxes and remote controls.

Features

  • Fixed Frequency: Generates a single, pre-determined clock frequency.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Wide Voltage Range: Operates over a wide range of supply voltages, providing flexibility in system design.
  • Stable Output: Provides a stable and accurate clock signal for reliable system operation.

Benefits

  • Cost-Effective: Offers a lower-cost alternative to crystal oscillators in many applications.
  • Simplified Design: Eliminates the need for external components typically required with crystal oscillators.
  • Reduced Board Space: Smaller package size allows for more compact circuit designs.
  • Improved Reliability: Provides a more robust and reliable clock signal compared to some other oscillator types.
  • Easy Integration: Simple to integrate into existing systems due to its standard output format and pinout.

Additional Details

The DS1077L is available in various fixed frequencies. The specific frequency is indicated in the part number suffix (e.g., DS1077L-xxx, where xxx represents the frequency in kHz or MHz). The output signal is typically a CMOS-compatible square wave.

The supply voltage typically ranges from 3V to 5.5V, and the operating temperature range is usually from -40°C to +85°C. It's commonly available in a surface-mount package (SOIC) for automated assembly.

When using the DS1077L, it is crucial to consult the manufacturer's datasheet for specific frequency options, voltage requirements, and other electrical characteristics. As Dallas Semiconductor is now part of Maxim Integrated, the official datasheet can be found on the Maxim Integrated website.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2998 $59.3964
43+ $2.7085 $116.4655
67+ $2.6230 $175.7410
91+ $2.5387 $231.0217
118+ $2.4544 $289.6192
158+ $2.2003 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess