EN
  • EN
  • DE

DS1000

Part No DS1000
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 5-Tap Silicon Delay Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168616-DS1000
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1000 CAD Model

Description

The DS1000 is a series of Silicon Delay Lines manufactured by Dallas Semiconductor (now Maxim Integrated). These devices provide precise and stable time delays, crucial for various timing-sensitive applications. The DS1000 family offers a range of delay values and configurations to meet different design requirements.

Applications:

  • Clock Skew Compensation: Used to compensate for clock skew in digital circuits, ensuring proper timing of signals.
  • Pulse Width Generation: Provides precise pulse widths for control signals and other timing-critical applications.
  • Data Synchronization: Synchronizes data signals in high-speed communication systems.
  • Video Delay: Used to delay video signals in video processing and display systems.
  • Triggering and Sequencing: Provides precise timing for triggering events and sequencing operations.

Features:

  • Precise Time Delays: Offers accurate and stable time delays, ensuring reliable timing performance.
  • Multiple Delay Values: Available in a range of delay values to suit different application needs.
  • Stable Performance: Provides consistent delay performance over temperature and voltage variations.
  • Compact Package: Available in a small package for easy integration into space-constrained designs.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Improved System Performance: Enhances the performance of digital circuits by providing accurate timing.
  • Increased Reliability: Improves the reliability of systems by ensuring proper signal synchronization.
  • Simplified Design: Simplifies circuit design by providing a ready-to-use time delay solution.
  • Reduced Component Count: Reduces the number of discrete components required for timing circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for achieving precise time delays.

Additional Details:

The DS1000 series offers different delay values, such as 5ns, 10ns, 25ns, 50ns, and 100ns. The specific delay value is indicated by the part number suffix. The devices are typically available in 8-pin DIP or SOIC packages. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess