EN
  • EN
  • DE

MTP3413SN3

Part No MTP3413SN3
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description P-Channel Logic Level Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832182-MTP3413SN3
Ultra Librarian 3D Model Ultra Librarian MTP3413SN3 CAD Model

Description

The MTP3413SN3 is a P-Channel enhancement mode MOSFET from Cystech Electronics Corp., designed for power management and load switching applications in various electronic devices.

Applications:

  • Portable Device Power Management: Used in smartphones, tablets, and other portable devices for efficient power regulation.
  • Load Switching Applications: Controls power distribution by switching loads on and off efficiently.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Utilized in battery packs for charging and discharging control.
  • Power Adapters: Employed in power adapters for voltage regulation and power conversion.

Features:

  • P-Channel MOSFET: Ideal for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, increasing overall efficiency.
  • Simplified Design: Low gate threshold voltage allows direct logic-level driving, simplifying circuit design.
  • Compact Size: Surface mount package enables smaller and more compact product designs.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Environmentally Friendly: Halogen-free construction ensures compliance with environmental regulations.

Additional Details:

The MTP3413SN3's electrical characteristics include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a specified RDS(on) at a certain gate-source voltage (VGS) and drain current. It is designed to operate within specific temperature ranges to ensure reliability. Refer to the manufacturer's datasheet for comprehensive technical specifications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess