EN
  • EN
  • DE

MTD011N10RQ8

Part No MTD011N10RQ8
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832145-MTD011N10RQ8
Ultra Librarian 3D Model Ultra Librarian MTD011N10RQ8 CAD Model

Description

The MTD011N10RQ8 is an N-Channel MOSFET from Cystech Electronics Corp. designed for high-efficiency switching applications. Its key characteristics include low on-resistance (RDS(on)), fast switching speed, and robust avalanche capability. This makes it suitable for a wide range of power management applications, contributing to efficient energy conversion and control.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Inverters
  • Motor Control
  • Load Switching
  • Battery Management Systems

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Avalanche Energy Rating
  • Logic Level Gate Drive
  • RoHS Compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher overall system efficiency.
  • Reduced Heat Dissipation: Lower on-resistance translates to less heat generation, simplifying thermal management design.
  • Faster Switching Performance: Reduces switching losses, enabling higher operating frequencies and improved efficiency.
  • Easy Gate Drive: Logic-level gate drive allows for direct interfacing with microcontrollers and other low-voltage logic devices.
  • Enhanced Robustness: High avalanche energy capability provides enhanced reliability against transient voltage spikes and inductive loads.

Technical Specifications

The MTD011N10RQ8 typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating specific to its package and operating conditions. The datasheet specifies the precise RDS(on) value at various gate-source voltages (VGS) and temperatures. Switching parameters like turn-on delay, rise time, turn-off delay, and fall time are also detailed in the datasheet.

This MOSFET is generally available in surface-mount packages (e.g., TO-252, TO-263) designed for efficient heat dissipation. Refer to the datasheet for thermal resistance values (junction-to-ambient and junction-to-case) to ensure proper thermal management and prevent device overheating.

The gate threshold voltage (VGS(th)) is a critical parameter for selecting the appropriate gate drive voltage. Verify that the gate drive voltage is sufficient to fully turn on the MOSFET and achieve the specified low RDS(on) value for optimal performance.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess