EN
  • EN
  • DE

BTB1386LN3

Part No BTB1386LN3
Manufacturer Cystech Electonics Corp.
Catalog END - OF - LIFE
Description Low Vcesat PNP Epitaxial Planar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1155412-BTB1386LN3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB1386LN3 CAD Model

Description

The BTB1386LN3 is a Triac manufactured by Cystech Electronics Corp. It is designed for AC switching applications, providing a reliable and efficient way to control AC power to various loads. Triacs are commonly used in applications such as light dimmers, motor control, and appliance control due to their ability to switch both halves of the AC waveform.

Applications

  • Light Dimmers: Controlling the brightness of incandescent and some LED lights.
  • Motor Speed Control: Adjusting the speed of AC motors in appliances and industrial equipment.
  • Heater Control: Regulating the temperature of electric heaters.
  • Solid State Relays: Used as the switching element in solid-state relays for controlling AC loads.
  • Appliance Control: Switching AC power in various household appliances, such as washing machines, dryers, and refrigerators.

Features

  • High Blocking Voltage: Typically rated for 600V or 800V, allowing for use in 120V and 240V AC systems.
  • High Surge Current Capability: Can withstand high inrush currents that occur when switching inductive loads.
  • Low On-State Voltage: Minimizes power dissipation during operation.
  • Sensitive Gate Triggering: Requires a small gate current to trigger the Triac.
  • Through-Hole Package: Typically available in a TO-220 or similar through-hole package for easy mounting.

Benefits

  • Efficient AC Switching: Provides a reliable and efficient way to switch AC power.
  • Versatile Applications: Suitable for a wide range of AC control applications.
  • Simple to Use: Relatively easy to integrate into existing circuits.
  • Cost-Effective: Provides a cost-effective solution for AC power control.
  • High Reliability: Designed for long-term reliability in demanding applications.

Technical Specifications

  • Blocking Voltage: VDRM/VRRM (typically 600V or 800V, check datasheet)
  • On-State Current: IT(RMS) (typically 12A to 16A, check datasheet)
  • Gate Trigger Current: IGT (check datasheet for specific value)
  • Surge Current: ITSM (check datasheet for specific value)
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package: TO-220 or similar through-hole package

The BTB1386LN3 from Cystech Electronics Corp. is a robust Triac designed for reliable AC switching. Always consult the official datasheet for detailed specifications and application guidelines to ensure proper operation and safety. Its high blocking voltage and surge current capability make it suitable for various industrial and consumer applications.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess