EN
  • EN
  • DE

W42C70-01

Part No W42C70-01
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 401273-W42C70-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W42C70-01 CAD Model

Description

The W42C70-01 is a high-performance, low-power asynchronous SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor Corp. This memory chip offers a fast access time, making it suitable for a variety of applications that require quick data retrieval and storage. It is designed to operate over a wide voltage range and is available in various packaging options to accommodate different system requirements. The W42C70-01 is often used in applications where data integrity and reliability are critical.

Applications

  • Cache Memory: Used in systems requiring high-speed data buffering.
  • Embedded Systems: Suitable for memory in embedded control applications.
  • Networking Equipment: Employed in routers and switches for temporary data storage.
  • Industrial Control Systems: Utilized in applications needing reliable data storage in harsh environments.

Features

  • Fast Access Time: Provides quick data retrieval, improving system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Wide Voltage Range: Offers flexibility in system design and compatibility.
  • Asynchronous Operation: Simplifies memory control and interface design.
  • High Reliability: Ensures data integrity and longevity.
  • Various Packaging Options: Accommodates different board layouts and space constraints.

Benefits

  • Improved System Performance: Fast access time enhances the speed of data processing.
  • Reduced Power Consumption: Low power operation leads to energy savings and longer battery life.
  • Design Flexibility: Wide voltage range and packaging options allow for easier integration.
  • Simplified Integration: Asynchronous operation reduces complexity in system design.
  • Enhanced Reliability: High reliability ensures consistent and accurate data storage.

Additional Details

The W42C70-01 typically features a 70ns access time and operates on a 5V power supply. It is available in various package types, including DIP and SOIC. The device is designed for use in a wide temperature range, making it suitable for industrial and commercial applications. The W42C70-01 is a reliable and efficient memory solution for applications requiring high-speed data access and low power consumption.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess