EN
  • EN
  • DE

W40S12-24G

Part No W40S12-24G
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104414-W40S12-24G
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W40S12-24G CAD Model

Description

The Cypress Semiconductor Corp W40S12-24G is a high-performance Static RAM (SRAM) device. It's designed for applications requiring fast access times and reliable data storage. Often used in networking, telecommunications, and high-speed computing systems, this SRAM provides the speed necessary for demanding operations.

Applications:

  • Networking Equipment: Used as cache memory in routers, switches, and other networking devices to improve data transfer speeds.
  • Telecommunications: Employed in telecommunications infrastructure for buffering and processing data at high speeds.
  • High-Speed Computing: Integrated into high-performance computing systems as cache memory to reduce latency and increase throughput.
  • Industrial Control Systems: Utilized in industrial automation equipment where real-time data processing is crucial.
  • Medical Imaging: Used in medical imaging equipment for buffering and processing image data.

Features:

  • Fast Access Time: Provides quick data access, typically around 24ns, for high-speed performance.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient systems.
  • Wide Operating Voltage Range: Operates over a broad voltage range for compatibility with various systems.
  • High Reliability: Ensures reliable data storage with a robust design.
  • Easy to Use: Simple interface simplifies integration into various systems.
  • Available in Various Packages: Offered in different package options to suit various application needs.

Benefits:

  • Improved System Performance: Fast access times lead to enhanced system performance and responsiveness.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Enhanced System Reliability: Robust design ensures reliable data storage and system operation.
  • Simplified System Design: Easy to use interface simplifies integration into various systems.
  • Flexibility: Wide operating voltage range and package options provide flexibility in system design.

Additional Details:

The W40S12-24G operates within a specific temperature range, usually -40°C to +85°C. Detailed specifications, including timing diagrams and electrical characteristics, are available in the product datasheet. The device supports standard SRAM protocols for read and write operations. It also includes features for data protection and noise immunity.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess