EN
  • EN
  • DE

STK1250DLQP

Part No STK1250DLQP
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 194401-STK1250DLQP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK1250DLQP CAD Model

Description

The STK1250DLQP is a 4 Mbit (524,288 words x 8 bits) fast asynchronous SRAM (Static Random Access Memory) manufactured by Cypress Semiconductor Corp. This high-performance memory device is designed for applications demanding rapid data access and low power consumption. The STK1250DLQP offers a JEDEC standard 32-pin package, making integration into various embedded systems straightforward.

Applications

  • High-speed data acquisition systems: Used in applications requiring rapid capture and storage of data, such as test and measurement equipment.
  • Image processing: Employed in systems that process images in real-time, such as medical imaging and machine vision applications.
  • Digital signal processing (DSP): Integrated into DSP systems for efficient data manipulation and storage in applications like audio and video processing.
  • Cache memory: Used as a cache memory component in embedded processors to accelerate data access.
  • Data buffering: Utilized for buffering data in communication systems and other applications requiring temporary storage.

Features

  • Fast access times: Provides quick read and write operations, enabling high-performance system operation.
  • Low power consumption: Minimizes power dissipation, suitable for battery-powered and energy-efficient applications.
  • Asynchronous operation: Simplifies system design by eliminating complex clock synchronization requirements.
  • JEDEC standard 32-pin package: Facilitates easy integration and compatibility with existing systems.
  • Wide operating voltage range: Offers flexibility in power supply design and compatibility with different system voltages.
  • Data retention capability: Retains data even when power is removed, ensuring data integrity in critical applications.

Benefits

  • Improved system performance: Fast access times significantly enhance the speed and responsiveness of applications.
  • Reduced power consumption: Low power operation contributes to energy savings and prolonged battery life.
  • Simplified design: Asynchronous operation and standard packaging simplify integration and reduce development time.
  • Enhanced reliability: Data retention and wide operating voltage range ensure robust and reliable performance.
  • Cost-effective solution: Offers a balance of high performance, low power consumption, and affordability.

Additional Details

The STK1250DLQP is designed for a broad range of operating temperatures, making it suitable for use in industrial and commercial environments. This SRAM's asynchronous nature allows for easier memory control implementation. The device comes in a 32-pin TSOP (Thin Small Outline Package). For detailed specifications, including electrical characteristics, timing diagrams, and application notes, refer to the official Cypress Semiconductor Corp. datasheet. The datasheet contains crucial information about access times, power consumption at various frequencies, and voltage specifications.

Using proper decoupling capacitors close to the power pins is vital for ensuring a stable power supply during memory operations. Adhering to recommended board layout practices is crucial for minimizing signal reflections and maintaining signal integrity, especially at higher operating speeds. Cypress Semiconductor Corp. offers comprehensive application notes and design guidelines to help engineers effectively utilize the STK1250DLQP in their designs.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess