EN
  • EN
  • DE

STK1210DLQP

Part No STK1210DLQP
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 194400-STK1210DLQP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK1210DLQP CAD Model

Description

The STK1210DLQP is a 1 Mbit (131,072 words x 8 bits) static random access memory (SRAM) manufactured by Cypress Semiconductor Corp. It's a fast asynchronous SRAM with a JEDEC standard 32-pin package, making it suitable for a variety of embedded systems applications where high speed and low power consumption are critical. The STK1210DLQP is designed for applications requiring high-performance memory solutions.

Applications

  • Networking equipment: Routers, switches, and other networking devices often utilize SRAM for fast packet processing and buffering.
  • Industrial control systems: Programmable logic controllers (PLCs) and other industrial automation equipment rely on SRAM for real-time data storage and processing.
  • Medical devices: Imaging equipment, patient monitoring systems, and other medical applications benefit from the speed and reliability of SRAM.
  • Aerospace and defense: Avionics systems, radar systems, and other high-reliability applications use SRAM for mission-critical data storage.
  • Automotive systems: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) employ SRAM for fast data access.

Features

  • High-speed access times: Offers fast read and write operations, contributing to system performance.
  • Low power consumption: Minimizes power usage, extending battery life in portable applications and reducing overall system power requirements.
  • Asynchronous operation: Simplifies system design by eliminating the need for complex clock synchronization.
  • JEDEC standard packaging: Provides compatibility with standard memory sockets and simplifies board layout.
  • Wide operating voltage range: Offers flexibility in system power supply design.
  • Data retention capability: Retains data even when power is removed, ensuring data integrity.

Benefits

  • Improved system performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Reduced power consumption: Low power operation contributes to energy efficiency and extends battery life.
  • Simplified system design: Asynchronous operation and standard packaging ease integration into existing systems.
  • Enhanced reliability: Data retention and wide operating voltage range ensure reliable operation in various environments.
  • Cost-effective solution: Provides a balance of performance, power consumption, and cost.

Additional Details

The STK1210DLQP operates over a wide temperature range, making it suitable for use in harsh environments. Its asynchronous operation simplifies memory control logic. The device is available in a 32-pin TSOP (Thin Small Outline Package). It is crucial to consult the official Cypress Semiconductor Corp. datasheet for precise electrical characteristics, timing diagrams, and application notes before integrating the STK1210DLQP into any design. The datasheet will provide detailed information on parameters such as access times, power consumption at different operating frequencies, and specific voltage requirements.

Careful consideration should be given to decoupling capacitors to ensure stable power supply voltage during switching events. Proper board layout techniques are also essential to minimize signal reflections and ensure signal integrity at high speeds. Cypress Semiconductor Corp. provides application notes and design guidelines to assist engineers in designing with the STK1210DLQP.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess