EN
  • EN
  • DE

STK11C88-SF45I

Part No STK11C88-SF45I
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 32Kx8 SoftStore nvSRAM | IC NVSRAM 256K PARALLEL 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Family Part Number STK11C88
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1261116-STK11C88-SF45I
Manufacturer Homepage www.simtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK11C88-SF45I CAD Model

Description

The STK11C88-SF45I is a 64Kb (8K x 8) fast static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM offers high-speed access times and low power consumption, making it suitable for a variety of applications where fast data storage and retrieval are critical.

Applications

  • Networking equipment: Used in routers, switches, and other network devices for packet buffering and data storage.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for real-time data storage.
  • Medical devices: Utilized in medical imaging equipment and patient monitoring systems for fast data acquisition and processing.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other test instruments for data capture and analysis.
  • Aerospace and defense systems: Employed in avionics, radar systems, and other high-reliability applications.

Features

  • Fast access time: Provides rapid data access, improving system performance.
  • Low power consumption: Minimizes power dissipation, extending battery life in portable applications.
  • Wide operating voltage range: Allows for flexible integration into various systems.
  • TTL-compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.
  • Industrial temperature range: Enables operation in harsh environments.

Benefits

  • Improved performance: Fast access time enhances system responsiveness and throughput.
  • Reduced power consumption: Low power consumption extends battery life and reduces heat generation.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The STK11C88-SF45I is typically available in a 28-pin SOIC package. Key electrical parameters include the supply voltage (Vcc), input high voltage (Vih), input low voltage (Vil), output high voltage (Voh), and output low voltage (Vol). The access time is a crucial parameter, and in this case it’s very fast. The standby current is also important for low-power applications.

The data sheet provides detailed information on timing characteristics, such as read cycle time, write cycle time, and address setup and hold times. These parameters are critical for designing the memory interface and ensuring correct operation. The device also features chip enable (CE) and output enable (OE) inputs for controlling the memory access.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess