EN
  • EN
  • DE

SK-16FX-EUROSCOPE

Part No SK-16FX-EUROSCOPE
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series F²MC-16FX
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor F2MC-16FX
Utilized IC / Part MB96340
Mounting Type Fixed
Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1284123-SK-16FX-EUROSCOPE
Ultra Librarian 3D Model Ultra Librarian SK-16FX-EUROSCOPE CAD Model

Description

The F2MC-16FX series evaluation board is a development kit designed by Cypress Semiconductor Corp.

  • IC: MB96340
  • Platform: evaluation platform for the F2MC-16FX series microcontrollers
  • Operating system and platform: not specified
  • Mounting: fixed
  • Packaging: bulk
  • Status: obsolete
  • ECCN: no ECCN
  • MSL Level: not applicable
  • REACH Status: unaffected
  • HTSUS code: 0000.00.0000
  • Product status: obsolete
  • RoHS status: not applicable

You May Also Be Interested in

Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess