EN
  • EN
  • DE

S71PL064JBOBAWOU

Part No S71PL064JBOBAWOU
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description S71PL064JBOBAWOU Spansio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090320-S71PL064JBOBAWOU
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL064JBOBAWOU CAD Model

Description

The S71PL064JB0BAWOU is a NOR flash memory device manufactured by Cypress Semiconductor Corp. It offers a storage capacity of 64 megabits and is designed for high-performance, high-density applications requiring fast read/write operations.

Applications:

  • Embedded systems requiring non-volatile storage
  • Networking equipment for storing boot code and configuration data
  • Consumer electronics such as digital cameras and MP3 players
  • Industrial control systems for storing firmware and application code
  • Automotive applications such as storing map data and ECU firmware

Features:

  • 64 Mb (8 M x 8 or 4 M x 16) NOR Flash Memory
  • High-performance: Fast page access times and data transfer rates
  • Wide operating voltage range
  • Low power consumption
  • Sector Erase Architecture: Uniform sector erase capability for efficient memory management
  • Advanced Security Features: Protects against unauthorized access and data corruption
  • Industry-standard packaging

Benefits:

  • Fast boot times for embedded systems
  • Reliable storage for critical data
  • Low power consumption for extended battery life in portable devices
  • Robust security features to protect sensitive data
  • Easy integration into existing systems due to standard packaging
  • Improved system performance through fast data access

Additional Details:

The S71PL064JB0BAWOU utilizes a NOR flash memory technology, allowing for fast random access and direct code execution (XIP). It supports various operating modes and offers flexible memory management capabilities. The device is available in different temperature ranges to meet the requirements of various application environments. It offers a cost-effective solution for applications needing reliable, high-performance non-volatile memory.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess