EN
  • EN
  • DE

S6AE103A0DGN1B200

Part No S6AE103A0DGN1B200
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Power Management - Specialized
Description IC PMIC ENERGY HARVESTING 24QFN / Energy Harvesting PMIC 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Cypress Semiconductor Corp
Package Tape & Reel
Product Status Last Time Buy
Applications Energy Harvesting
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number S6AE103
Other Names 428-3873-1,428-3873-2,428-3873-6
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253181-S6AE103A0DGN1B200
Ultra Librarian 3D Model Ultra Librarian S6AE103A0DGN1B200 CAD Model

Description

The S6AE103A0DGN1B200 is a power management integrated circuit (IC) designed for energy harvesting applications.

  • Voltage Supply: 2V to 5.5V
  • Package: 24-VFQFN exposed pad
  • Operating Temperature Range: -40°C to 85°C
  • Standard Package: 200 units
  • Mounting: SMD (SMT) technology
  • Manufacturer: Cypress Semiconductor Corp
  • Win Source Part Number: 1253181-S6AE103A0DGN1B200

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess