The S29JL064H70TFIJ0 is a 64-Megabit (8 M x 8-bit/4 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. It is designed for high-performance, low-power applications and features a parallel interface for fast data access.
Applications:
- Embedded systems
- Networking equipment
- Automotive electronics
- Industrial control systems
- Wireless communication devices
Features:
- 3.0 Volt-only operation for read and write
- Simultaneous Read/Write operation
- Sector Protection feature protects individual sectors from write operations
- Top or Bottom Boot sector configurations available
- x8/x16 selectable bus width
- Supports common flash interface (CFI)
- Offered in various package options for design flexibility
Benefits:
- Fast program and erase times contribute to efficient system performance.
- Low power consumption extends battery life in portable applications.
- Sector protection enhances data security and system reliability.
- Simultaneous Read/Write capability enables efficient data handling.
- CFI compatibility simplifies integration with existing systems.
Technical Specifications:
The S29JL064H70TFIJ0 operates with a single 3.0V power supply. It offers a typical access time of 70 ns. The device features individual sector protection, which allows specific memory regions to be write-protected. It also supports both top and bottom boot sector configurations, providing flexibility in system design. This Flash memory incorporates advanced security features, making it suitable for applications that require robust data protection. Its low power consumption and high performance make it an excellent choice for a wide range of embedded systems.