EN
  • EN
  • DE

S29GL128P10TF101

Part No S29GL128P10TF101
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089914-S29GL128P10TF101
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL128P10TF101 CAD Model

Description

The S29GL128P10TF101 is a 128 Mbit NOR Flash memory device manufactured by Cypress Semiconductor Corp. It is designed for high-performance, high-density code and data storage applications. This device offers fast read access times and low power consumption, making it suitable for embedded systems and other applications where reliability and speed are critical.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics

Features

  • 128 Mbit (16 Mbyte) memory size
  • NOR Flash Technology
  • 3.0V Read/Write Supply
  • Fast Read Access Time
  • Sector Architecture: Uniform 64 KB sectors
  • Erase Suspend/Resume
  • Program Suspend/Resume
  • Common Flash Interface (CFI) compliant
  • WP#/ACC input pin for write protection control
  • Bottom Boot Sector or Top Boot Sector configuration
  • Operating Temperature: -40°C to +85°C
  • Package: 56-Pin TSOP

Benefits

  • High Performance: Fast read access times enable quick boot-up and application execution.
  • Reliable Data Storage: NOR Flash technology provides excellent data retention and endurance.
  • Low Power Consumption: Reduces overall system power consumption, ideal for battery-powered devices.
  • Flexible Sector Architecture: Uniform sector sizes simplify memory management and programming.
  • Write Protection: Hardware write protection prevents accidental data corruption.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details

The S29GL128P10TF101 utilizes a parallel interface for data access. It supports both read and write operations, and features advanced security features to protect stored data. The device is commonly used to store firmware, configuration data, and application code in a variety of embedded systems. The uniform sector architecture allows for efficient memory utilization and simplifies the process of erasing and reprogramming the flash memory.

Specifically, the TF in the part number typically designates the temperature range of -40°C to +85°C which is industrial temperature. 101 likely denotes a specific packaging or revision characteristic.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,889 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess