The S29GL032M11FAIS32 is a 32-Mbit (4 M x 8) or (2 M x 16) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Cypress Semiconductor. This memory device is engineered to provide high-performance read and write capabilities suitable for a wide range of embedded applications. It combines low power consumption with high density to meet the requirements of modern electronic devices.
Applications
- Embedded systems requiring non-volatile memory
- Industrial automation and control
- Networking and telecommunications equipment
- Automotive electronics
- Portable devices and consumer electronics
Features
- 32 Mbit (4 M x 8) or (2 M x 16) CMOS Flash Memory
- 3.0 Volt-only operation simplifies power supply design
- Simultaneous Read/Write operations enhance system throughput
- Fast access times for improved system performance
- Uniform sector architecture for efficient memory management
- Write Protection (WP#) input for data security
- Advanced Sector Protection (ASP) safeguards critical data
- Low power consumption extends battery life
- Common Flash Interface (CFI) compliant for easy integration
- Available in various package options for design flexibility
Benefits
- Reliable and secure data storage
- Enhanced system performance due to fast access times
- Increased system efficiency with simultaneous read/write capability
- Extended battery life in portable applications
- Simplified system design with 3.0V only operation
- Protection against accidental data corruption
Additional Details
The S29GL032M11FAIS32 utilizes a uniform sector architecture, which simplifies memory management and reduces programming overhead. It incorporates advanced sector protection (ASP) features to protect critical data from unauthorized access or accidental modification. The device is fully compliant with the Common Flash Interface (CFI) standard, ensuring compatibility with a wide range of microcontrollers and development tools. Its low power consumption makes it ideal for battery-powered applications, while its high-performance read and write capabilities ensure optimal system performance. The part number S29GL032M11FAIS32 specifies key parameters such as the memory density, operating voltage, and package type, allowing engineers to select the appropriate device for their specific application requirements.