EN
  • EN
  • DE

S29AL016D90BAI010

Part No S29AL016D90BAI010
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description NOR Flash Parallel 3V/3.3V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin FBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1190545-S29AL016D90BAI010
Categories Flash
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL016D90BAI010 CAD Model

Description

The S29AL016D90BAI010 is a 16 Mbit (2 M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device fabricated by Cypress Semiconductor Corp. It offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a wide range of embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded systems such as industrial controllers and network devices.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing user data and software.
  • Automotive Electronics: Employed in automotive systems for storing engine control unit (ECU) firmware and navigation system data.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial equipment for storing control algorithms and configuration parameters.
  • Medical Devices: Integrated into medical equipment for storing calibration data and operational software.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, enhancing system performance.
  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption.
  • Sector Erase Architecture: Offers flexible memory management with uniform sector sizes.
  • Page Write Operation: Enables fast and efficient programming of data.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.
  • Data Retention: Provides long-term data retention, ensuring data integrity.

Benefits

  • Improved System Performance: Simultaneous Read/Write capability reduces bottlenecks and improves overall system responsiveness.
  • Simplified Design: 3.0 Volt-only operation simplifies power supply requirements.
  • Flexible Memory Management: Sector erase architecture enables efficient memory allocation and utilization.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced Data Integrity: Long-term data retention ensures data is preserved over time.

Additional Details

The S29AL016D90BAI010 operates with a single 3.0 Volt power supply and features a 90 ns access time. It is available in a variety of packages to suit different application requirements. The device supports both asynchronous and synchronous read operations. The memory array is organized into uniform sectors, allowing for flexible memory management. The device also includes features such as hardware data protection and a write protection mechanism to prevent accidental data corruption.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess