EN
  • EN
  • DE

S29AL004D90BAI020

Part No S29AL004D90BAI020
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48-Pin FBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964126-S29AL004D90BAI020
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL004D90BAI020 CAD Model

Description

The S29AL004D90BAI020 is a 4 Mbit (512 K x 8-bit) CMOS 3.0 Volt-only, sector erase Flash memory device from Cypress Semiconductor Corp. This device features a sector erase architecture, offering flexibility in memory management and efficient data storage. It is designed for applications requiring non-volatile memory with fast read access times and low power consumption.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing firmware and operating parameters.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for storing configuration files.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other consumer devices for storing firmware and user data.
  • Medical Devices: Used in medical equipment for storing calibration data and software.

Features

  • 4 Mbit Density: Provides 4 megabits of non-volatile storage.
  • Sector Erase Architecture: Allows for individual sectors to be erased without affecting other data.
  • 3.0 Volt-Only Operation: Operates on a single 3.0 Volt power supply.
  • Fast Read Access Time: Enables quick retrieval of stored data.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • CMOS Technology: Offers high performance and low power consumption.

Benefits

  • Flexible Memory Management: The sector erase architecture simplifies memory management and allows for efficient data updates.
  • Fast Data Access: The fast read access time ensures quick retrieval of data, improving system performance.
  • Low Power Operation: The low power consumption reduces energy consumption and extends battery life in portable devices.
  • Reliable Data Storage: Non-volatile memory ensures that data is retained even when power is removed.
  • Simplified System Design: The 3.0 Volt-only operation simplifies system design and reduces the number of required power supplies.

Additional Details

The S29AL004D90BAI020 is organized into 512 K x 8-bit sectors, with each sector being individually erasable. The device supports both asynchronous and synchronous read modes. It also features a hardware reset pin for easy system recovery. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and operating conditions. Proper handling and soldering techniques are essential to ensure reliable operation. The device is typically available in a surface-mount package for easy integration into PCB layouts. Programming is done via standard flash memory programming methods. The 90ns access time version is relatively quick for older embedded applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,968 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess